The CZT3906 is a PNP silicon transistor for general-purpose signal amplification and switching, housed in a surface-mount SOT-223 package with dimensions 6.30 to 6.85 mm in length and 2.90 to 3.10 mm in width. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 2.0 W. The junction temperature ranges from -65 °C to +150 °C, with a thermal resistance of 62.5 °C/W. Current gain (hFE) ranges from 60 to 300 depending on collector current. Transition frequency is 250 MHz, and saturation voltages are 0.40 V at 50 mA collector current with 5 mA base current. Base-emitter saturation voltage is 0.95 V under the same conditions.
Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 2W Surface Mount SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZT3906TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |