The CZT3904 is an NPN silicon transistor in a SOT-223 surface mount package, designed for general purpose small signal and switching applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a power dissipation of 2.0 W. The operating and storage junction temperature range is -65°C to +150°C, with a thermal resistance of 62.5 °C/W. The device has a forced beta of 30 to 300 at IC = 10 mA and VCE = 1.0 V, a collector-emitter saturation voltage of 0.20 V at IC = 10 mA and IB = 1.0 mA, and a transition frequency of 300 MHz. The SOT-223 package measures 6.30 to 6.85 mm in length, 2.90 to 3.10 mm in width, and 0.45 to 0.85 mm in lead height.
Bipolar Transistors - BJT 40V 200mA NPN GP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CZT3904 BK |
| Product Name | Bipolar Transistors - BJT |