The CZT3150 is an NPN silicon power transistor in an SOT-223 surface mount package, designed for high current, high gain, and fast switching applications. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 5.0 A, and a power dissipation of 2.0 W. The device operates with a junction temperature range from -65°C to +150°C and has a thermal resistance of 62.5 °C/W. Current gain (hFE) ranges from 50 to 550 depending on collector current, and the saturation voltage is 0.5 V at 3.0 A collector current. The transition frequency is 150 MHz. The package dimensions are defined by the SOT-223 mechanical outline, with a body length of 6.30 to 6.85 mm and width of 3.30 to 3.70 mm.
25V 5A 2W SMD TRANSISTOR-BIPOLAR
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZT3150TRPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |