Central Semiconductor Corp. Bipolar Transistors - BJT CZT3055 TR

Description
Bipolar Transistors - BJT NPN Power
Description
Bipolar Transistors - BJT NPN Power
Datasheet
Datasheet Summary
Powered by GS/AI

The CZT3055 is an NPN silicon power transistor in an SOT-223 package, designed for surface mount power amplifier applications up to 6.0 A. It has a collector-emitter voltage rating of 60 V, a collector-base voltage of 100 V, and a continuous collector current of 6.0 A. Power dissipation is rated at 2.0 W with a thermal resistance of 62.5 °C/W. The operating and storage junction temperature ranges from -65 °C to +150 °C. The transistor exhibits a current gain (hFE) of 5.0 at 6.0 A and 20 to 70 at 4.0 A, with a saturation voltage of 1.1 V at 4.0 A collector current. The part is marked with its full part number and meets no specified external standards beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

The CZT3055 is an NPN silicon power transistor in an SOT-223 package, designed for surface mount power amplifier applications up to 6.0 A. It has a collector-emitter voltage rating of 60 V, a collector-base voltage of 100 V, and a continuous collector current of 6.0 A. Power dissipation is rated at 2.0 W with a thermal resistance of 62.5 °C/W. The operating and storage junction temperature ranges from -65 °C to +150 °C. The transistor exhibits a current gain (hFE) of 5.0 at 6.0 A and 20 to 70 at 4.0 A, with a saturation voltage of 1.1 V at 4.0 A collector current. The part is marked with its full part number and meets no specified external standards beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CZT3055 TR
Bipolar Transistors - BJT CZT3055 TR
Bipolar Transistors - BJT NPN Power

Bipolar Transistors - BJT NPN Power

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CZT3055 TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156644P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
Single Bipolar Transistors - BCP5610E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
3 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers