Win Source Part Number: 1054495-CZT3019 TR PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 400MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Central Semiconductor Corp
Other Names: CZT3019TR,CZT3019 TR,1514-CZT3019TRPBF
Base Product Number: CZT3019
TRANS NPN 80V 1A SOT223 Product overview: CZT3019 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT3019 TR PBFREE can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 1A 400MHz 2W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 80V 1A 400MHz 2W Surface Mount SOT-223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1054495-CZT3019 TR PBFREE | 276-CZT3019 TR PBFREE | 1514-CZT3019TRPBFREECT-ND |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 80V 1A Bipolar Transistor | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN |
| Package Type | SOT3 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA |
| IC(max) | 1000 milliamps | 1000 milliamps | |
| Power Gain | 100 dB | ||
| Operating Frequency | 400 MHz |