The CZT3019 is a silicon NPN transistor in an SOT-223 surface mount package, designed for high current general purpose amplifier applications. It has a continuous collector current rating of 1.0 A, a collector-emitter voltage of 80 V, and a power dissipation of 2.0 W. The thermal resistance is 62.5 °C/W, with an operating junction temperature range of -65 to +150 °C. Current gain (hFE) ranges from 15 to 300 depending on collector current, and the transition frequency is 100 to 400 MHz. The device is epoxy molded with a marking that includes the full part number. The SOT-223 package has dimensions including a body width of 6.30 to 6.85 mm and a height of 1.50 to 1.80 mm.
Bipolar Transistors - BJT Small Signal Transistor NPN
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CZT3019 BK |
| Product Name | Bipolar Transistors - BJT |