Central Semiconductor Corp. 60V 0.6A Bipolar Transistor CZT2907A TR

Description
TRANS PNP 60V 0.6A SOT223 Product overview: CZT2907A TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT2907A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 0.6A SOT223 Product overview: CZT2907A TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT2907A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.6A Bipolar Transistor
276-CZT2907A TR
60V 0.6A Bipolar Transistor 276-CZT2907A TR
TRANS PNP 60V 0.6A SOT223 Product overview: CZT2907A TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT2907A TR can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.6A SOT223 Product overview: CZT2907A TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT2907A TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CZT2907A TR - 772224-CZT2907A TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CZT2907A TR
772224-CZT2907A TR
TRANSISTORS - Transistors (BJT) - Single - CZT2907A TR 772224-CZT2907A TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 772224-CZT2907A TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-261-4, TO-261AA Mounting: SMD Power - Max: 2W Transistor Type: PNP Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Manufacturer Package: SOT-223 Current - Collector (Ic) (Maximum): 600mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Maximum): 10nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V Alternative Parts (Cross-Reference): SPZT2907AT1G; PZT 2907AT1; PZT2907AT; CZT2907A TR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 772224-CZT2907A TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 2W
Transistor Type: PNP
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 10nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 150mA, 10V
Alternative Parts (Cross-Reference): SPZT2907AT1G; PZT 2907AT1; PZT2907AT; CZT2907A TR;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CZT2907A TR
Bipolar Transistors - BJT CZT2907A TR
Bipolar Transistors - BJT PNP Trans 60Vcbo 60Vcbo 60Vceo 2W

Bipolar Transistors - BJT PNP Trans 60Vcbo 60Vcbo 60Vceo 2W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CZT2907A TR 772224-CZT2907A TR CZT2907A TR
Product Name 60V 0.6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CZT2907A TR Bipolar Transistors - BJT
Package Type Reel package SOT3
Unlock Full Specs
to access all available technical data