Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 2W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 2W Surface Mount SOT-223
Win Source Part Number: 986091-CZT2907A TR PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 200MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Central Semiconductor Corp
Other Names: 1514-CZT2907ATRPBFRE
Base Product Number: CZT2907
TRANS PNP 60V 0.6A SOT223 Product overview: CZT2907A TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CZT2907A TR PBFREE can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1514-CZT2907ATRPBFREETR-ND | 986091-CZT2907A TR PBFREE | 276-CZT2907A TR PBFREE |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 60V 0.6A Bipolar Transistor |
| Polarity | PNP | PNP | PNP |
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3 | Tape & Reel (TR) |
| IC(max) | 600 milliamps | 600 milliamps | |
| Power Gain | 100 dB | ||
| Operating Frequency | 200 MHz |