The CZT2907A is a silicon PNP transistor in a SOT-223 surface mount package, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 600 mA. Power dissipation is rated at 2.0 W with a thermal resistance of 62.5 °C/W. The operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 50 to 300 depending on collector current. The transition frequency is 200 MHz at 50 mA. The SOT-223 package dimensions are specified with a body length of 6.30 to 6.85 mm and a width of 3.30 to 3.70 mm. The device meets RoHS compliance and is marked with the full part number.
Bipolar Transistors - BJT PNP Trans 60Vcbo 60Vcbo 60Vceo 2W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CZT2907A BK |
| Product Name | Bipolar Transistors - BJT |