The CZT2222A is a silicon NPN transistor in an SOT-223 surface mount package, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 75 V, collector-emitter voltage of 40 V, emitter-base voltage of 6.0 V, and continuous collector current of 600 mA. Power dissipation is rated at 2.0 W with a thermal resistance of 62.5 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The device meets no stated industry standards beyond its electrical and mechanical specifications, which are defined for the SOT-223 package with leads assigned as Base, Collector, Emitter, Collector. Marking includes the full part number.
Bipolar Transistors - BJT NPN Trans 75Vcbo 40Vceo 6.0Vebo 2W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CZT2222A BK |
| Product Name | Bipolar Transistors - BJT |