Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986863-CZT127 TR
Mounting: SMD (SMT)
Polarity: PNP
Categories: OEM Parts(C-E)
Case / Package: SOT-223
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Collector Base Voltage (VCBO): 100 V
Collector Emitter Voltage (VCEO): 100 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 1000
Max Collector Current: 5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 986863-CZT127 TR |
| Product Name | OEM Parts - OEM Parts (C - E) - CZT127 TR |