The CZT122 is an NPN silicon power Darlington transistor in an SOT-223 surface-mount package, designed for low-speed switching and amplifier applications. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 5.0 A, and a power dissipation of 2.0 W. The device has a thermal resistance of 62.5 °C/W and operates over a junction temperature range of -65 to +150 °C. Electrical characteristics include a saturated collector-emitter voltage of 2.0 V at IC=3.0 A and IB=12 mA, and a minimum current gain of 1000 at IC=500 mA. The SOT-223 package measures up to 6.85 mm in length, 3.70 mm in width, and 1.80 mm in lead height. The part meets RoHS compliance and is marked with its full part number.
Darlington Transistors NPN 100V 5A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | CZT122 TR |
| Product Name | Darlington Transistors |