Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054493-CZS5064 TR
Mounting: SMD (SMT)
Forward Voltage: 1.7 V
Hold Current: 5 mA
Categories: OEM Parts(C-E)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): CZS5064 TRCZS5064TR;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 800 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054493-CZS5064 TR |
| Product Name | OEM Parts - OEM Parts (C - E) - CZS5064 TR |