Central Semiconductor Corp. Single Zener Diodes CZ5359B TR PBFREE

Description
Zener Diode 24V 5W ±5% Through Hole DO-201
Request a Quote Datasheet
Description
Zener Diode 24V 5W ±5% Through Hole DO-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1514-CZ5359BTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CZ5359BTRPBFREECT-ND
Single Zener Diodes 1514-CZ5359BTRPBFREECT-ND
Zener Diode 24V 5W ±5% Through Hole DO-201

Zener Diode 24V 5W ±5% Through Hole DO-201

Buy Now Datasheet
Single Zener Diodes - 1514-CZ5359BTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CZ5359BTRPBFREETR-ND
Single Zener Diodes 1514-CZ5359BTRPBFREETR-ND
Zener Diode 24V 5W ±5% Through Hole DO-201

Zener Diode 24V 5W ±5% Through Hole DO-201

Buy Now Datasheet
Diodes - Zener - Single - CZ5359B TR PBFREE - 849030-CZ5359B TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CZ5359B TR PBFREE
849030-CZ5359B TR PBFREE
Diodes - Zener - Single - CZ5359B TR PBFREE 849030-CZ5359B TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 849030-CZ5359B TR PBFREE Features: Zener Diode 24 V 5 W Package: Reel - TR Family Name: CZ5359 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1514-CZ5359BTRPBFREE CT, CZ5359BCT, CZ5359B TR, 1514-CZ5359BTRPBFREE TR, CZ5359B TR-ND, CZ5359BTR, CZ5359BCT-ND, CZ5359BTR-ND, CZ5359B CT, CZ5359B CT-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 849030-CZ5359B TR PBFREE
Features: Zener Diode 24 V 5 W
Package: Reel - TR
Family Name: CZ5359
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1514-CZ5359BTRPBFREECT, CZ5359BCT, CZ5359B TR, 1514-CZ5359BTRPBFREETR, CZ5359B TR-ND, CZ5359BTR, CZ5359BCT-ND, CZ5359BTR-ND, CZ5359B CT, CZ5359B CT-ND

Buy Now Datasheet
24V 5W Zener Diode - 287-CZ5359B TR PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 5W Zener Diode
287-CZ5359B TR PBFREE
24V 5W Zener Diode 287-CZ5359B TR PBFREE
DIODE ZENER 24V 5W DO201 Product overview: CZ5359B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZ5359B TR PBFREE can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 5W DO201 Product overview: CZ5359B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZ5359B TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1514-CZ5359BTRPBFREECT-ND 849030-CZ5359B TR PBFREE 287-CZ5359B TR PBFREE
Product Name Single Zener Diodes Diodes - Zener - Single - CZ5359B TR PBFREE 24V 5W Zener Diode
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data