Win Source Part Number: 1139757-CZ5343B TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,400
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 5.7 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 1.5 Ohms
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: -CZ5343BTR-ND,1514-C
Base Product Number: CZ5343
Zener Diode 7.5V 5W ±5% Through Hole DO-201
Zener Diode 7.5V 5W ±5% Through Hole DO-201
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1139757-CZ5343B TR PBFREE | 1514-CZ5343BTRPBFREECT-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes |
| Package | DO-201AA, DO-27, Axial |