Manufacturer: Central Semiconductor Corp
Win Source Part Number: 849194-CZ5340B TR PBFREE
Features: Zener Diode 6 V 5 W
Package: Reel - TR
Family Name: CZ5340
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CZ5340B TR-ND, CZ5340B CT, CZ5340BCT, CZ5340B CT-ND, 1514-CZ5340BTRPBFREE
Zener Diode 6V 5W ±5% Through Hole DO-201
Zener Diode 6V 5W ±5% Through Hole DO-201
DIODE ZENER 6V 5W DO201 Product overview: CZ5340B TR PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CZ5340B TR PBFREE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 849194-CZ5340B TR PBFREE | 1514-CZ5340BTRPBFREETR-ND | 287-CZ5340B TR PBFREE |
| Product Name | Diodes - Zener - Single - CZ5340B TR PBFREE | Single Zener Diodes | 6V 5W Zener Diode |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Package | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS |