Central Semiconductor Corp. Bipolar Transistors - BJT CXTA44 TR

Description
Bipolar Transistors - BJT NPN High Volt Trans 450Vcbo 400Vceo 1.2W
Description
Bipolar Transistors - BJT NPN High Volt Trans 450Vcbo 400Vceo 1.2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CXTA44 is a surface mount NPN silicon transistor designed for high voltage applications, housed in an SOT-89 package. It has a collector-base voltage rating of 450 V, a collector-emitter voltage rating of 400 V, and a continuous collector current of 300 mA. The device dissipates up to 1.2 W with a thermal resistance of 125 °C/W and operates over a junction temperature range of -65 to +175 °C. Current gain (hFE) ranges from 20 to 200 depending on collector current, and the transition frequency is 20 MHz. Collector-emitter saturation voltage is 0.75 V at 50 mA collector current. The part complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The CXTA44 is a surface mount NPN silicon transistor designed for high voltage applications, housed in an SOT-89 package. It has a collector-base voltage rating of 450 V, a collector-emitter voltage rating of 400 V, and a continuous collector current of 300 mA. The device dissipates up to 1.2 W with a thermal resistance of 125 °C/W and operates over a junction temperature range of -65 to +175 °C. Current gain (hFE) ranges from 20 to 200 depending on collector current, and the transition frequency is 20 MHz. Collector-emitter saturation voltage is 0.75 V at 50 mA collector current. The part complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CXTA44 TR
Bipolar Transistors - BJT CXTA44 TR
Bipolar Transistors - BJT NPN High Volt Trans 450Vcbo 400Vceo 1.2W

Bipolar Transistors - BJT NPN High Volt Trans 450Vcbo 400Vceo 1.2W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CXTA44 TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC856BWE6327BTSA1 - 1022489-BC856BWE6327BTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers
Bipolar Transistors - 7384904 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers