The CXTA44 is a surface mount NPN silicon transistor designed for high voltage applications, housed in an SOT-89 package. It has a collector-base voltage rating of 450 V, a collector-emitter voltage rating of 400 V, and a continuous collector current of 300 mA. The power dissipation is 1.2 W, with a thermal resistance of 125 °C/W. The operating and storage junction temperature range is -65 to +175 °C. The part number CXTA44 TR TIN/LEAD designates a tin/lead plated variant.
Bipolar Transistors - BJT NPN 450Vcbo 400Vceo 6.0Vebo 4300mA 1.2W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CXTA44 TR TIN/LEAD |
| Product Name | Bipolar Transistors - BJT |