Central Semiconductor Corp. 300V 0.5A SOT89 Bipolar Transistor CXTA42 TR

Description
TRANS NPN 300V 0.5A SOT89 Product overview: CXTA42 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXTA42 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 300V 0.5A SOT89 Product overview: CXTA42 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXTA42 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.5A SOT89 Bipolar Transistor
276-CXTA42 TR
300V 0.5A SOT89 Bipolar Transistor 276-CXTA42 TR
TRANS NPN 300V 0.5A SOT89 Product overview: CXTA42 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXTA42 TR can be used for catalog matching and distributor lookup.

TRANS NPN 300V 0.5A SOT89 Product overview: CXTA42 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXTA42 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CXTA42 TR - 105532-CXTA42 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CXTA42 TR
105532-CXTA42 TR
TRANSISTORS - Transistors (BJT) - Single - CXTA42 TR 105532-CXTA42 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 105532-CXTA42 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): SXTA42TA; CXTA42 Lead Free; CXTA42; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 105532-CXTA42 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 1.2W
Alternative Parts (Cross-Reference): SXTA42TA; CXTA42 Lead Free; CXTA42;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CXTA42 TR
Bipolar Transistors - BJT CXTA42 TR
Bipolar Transistors - BJT High Voltage Trans 300Vcbo 300Vceo 6.0

Bipolar Transistors - BJT High Voltage Trans 300Vcbo 300Vceo 6.0

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CXTA42 TR 105532-CXTA42 TR CXTA42 TR
Product Name 300V 0.5A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CXTA42 TR Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data