Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.2W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.2W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 1.2W Surface Mount SOT-89
Win Source Part Number: 1355582-CXTA42 TR PBFREE
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Base Product Number: CXTA42
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 300 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 30mA, 10V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 50MHz
Power - Max: 1.2 W
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1514-CXTA42TRPBFREEDKR-ND | 1355582-CXTA42 TR PBFREE |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors |
| Polarity | NPN | NPN |
| Package Type | SOT89; TO-243AA | SOT3; SOT89 |
| IC(max) | 500 milliamps | |
| Power Gain | 40 dB |