Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013425-CXTA27 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Darlington Transistors Darlington
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Darlington Transistors |
| Product Number | 013425-CXTA27 TR | CXTA27 TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CXTA27 TR | Darlington Transistors |
| Polarity | NPN; NPN - Darlington |