Central Semiconductor Corp. 30V 0.5A SOT89 Bipolar Transistor CXTA14 TR

Description
TRANS NPN DARL 30V 0.5A SOT89 Product overview: CXTA14 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXTA14 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 30V 0.5A SOT89 Product overview: CXTA14 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXTA14 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.5A SOT89 Bipolar Transistor
276-CXTA14 TR
30V 0.5A SOT89 Bipolar Transistor 276-CXTA14 TR
TRANS NPN DARL 30V 0.5A SOT89 Product overview: CXTA14 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXTA14 TR can be used for catalog matching and distributor lookup.

TRANS NPN DARL 30V 0.5A SOT89 Product overview: CXTA14 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXTA14 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CXTA14 TR - 013424-CXTA14 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CXTA14 TR
013424-CXTA14 TR
TRANSISTORS - Transistors (BJT) - Single - CXTA14 TR 013424-CXTA14 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 013424-CXTA14 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 125MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1.5V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 013424-CXTA14 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
CXTA14 TR
Darlington Transistors CXTA14 TR
Darlington Transistors NPN GP Darlington

Darlington Transistors NPN GP Darlington

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Darlington Transistors
Product Number 276-CXTA14 TR 013424-CXTA14 TR CXTA14 TR
Product Name 30V 0.5A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CXTA14 TR Darlington Transistors
Polarity NPN NPN; NPN - Darlington
Unlock Full Specs
to access all available technical data