Central Semiconductor Corp. 180V 0.6A SOT89 Bipolar Transistor CXT5551 TR

Description
TRANS NPN 180V 0.6A SOT89 Product overview: CXT5551 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXT5551 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 180V 0.6A SOT89 Product overview: CXT5551 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXT5551 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
180V 0.6A SOT89 Bipolar Transistor
276-CXT5551 TR
180V 0.6A SOT89 Bipolar Transistor 276-CXT5551 TR
TRANS NPN 180V 0.6A SOT89 Product overview: CXT5551 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXT5551 TR can be used for catalog matching and distributor lookup.

TRANS NPN 180V 0.6A SOT89 Product overview: CXT5551 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXT5551 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CXT5551 TR - 126519-CXT5551 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CXT5551 TR
126519-CXT5551 TR
TRANSISTORS - Transistors (BJT) - Single - CXT5551 TR 126519-CXT5551 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 126519-CXT5551 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 126519-CXT5551 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CXT5551 TR
Bipolar Transistors - BJT CXT5551 TR
Bipolar Transistors - BJT NPN 180Vcbo 160Vceo 6.0Vebo 6.0V 600mA

Bipolar Transistors - BJT NPN 180Vcbo 160Vceo 6.0Vebo 6.0V 600mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CXT5551 TR 126519-CXT5551 TR CXT5551 TR
Product Name 180V 0.6A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CXT5551 TR Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data