Central Semiconductor Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single CXT5551 TR PBFREE

Description
Win Source Part Number: 967184-CXT5551 TR PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.2 W Voltage - Collector Emitter Breakdown (Max): 160 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 300MHz Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Central Semiconductor Corp Other Names: CXT5551TR-ND,1514-CX T5551TRPBFREEDKR,151 4-CXT5551TRPBFREECT, CXT5551 CT,CXT5551TR,CXT5551 CT-ND,1514-CXT5551TR PBFREETR,CXT5551CT-N D,CXT5551DKR,CXT5551 DKR,CXT5551 TR-ND,CXT5551DKR-ND, CXT5551 DKR-ND,CXT5551CT,CXT 5551 TR Base Product Number: CXT5551
Request a Quote Datasheet
Description
Win Source Part Number: 967184-CXT5551 TR PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.2 W Voltage - Collector Emitter Breakdown (Max): 160 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 300MHz Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Central Semiconductor Corp Other Names: CXT5551TR-ND,1514-CX T5551TRPBFREEDKR,151 4-CXT5551TRPBFREECT, CXT5551 CT,CXT5551TR,CXT5551 CT-ND,1514-CXT5551TR PBFREETR,CXT5551CT-N D,CXT5551DKR,CXT5551 DKR,CXT5551 TR-ND,CXT5551DKR-ND, CXT5551 DKR-ND,CXT5551CT,CXT 5551 TR Base Product Number: CXT5551
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 967184-CXT5551 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
967184-CXT5551 TR PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 967184-CXT5551 TR PBFREE
Win Source Part Number: 967184-CXT5551 TR PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 1.2 W Voltage - Collector Emitter Breakdown (Max): 160 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V Frequency - Transition: 300MHz Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Central Semiconductor Corp Other Names: CXT5551TR-ND,1514-CX T5551TRPBFREEDKR,151 4-CXT5551TRPBFREECT, CXT5551 CT,CXT5551TR,CXT5551 CT-ND,1514-CXT5551TR PBFREETR,CXT5551CT-N D,CXT5551DKR,CXT5551 DKR,CXT5551 TR-ND,CXT5551DKR-ND, CXT5551 DKR-ND,CXT5551CT,CXT 5551 TR Base Product Number: CXT5551

Win Source Part Number: 967184-CXT5551 TR PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.2 W
Voltage - Collector Emitter Breakdown (Max): 160 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 200mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 300MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Central Semiconductor Corp
Other Names: CXT5551TR-ND,1514-CXT5551TRPBFREEDKR,1514-CXT5551TRPBFREECT,CXT5551 CT,CXT5551TR,CXT5551 CT-ND,1514-CXT5551TRPBFREETR,CXT5551CT-ND,CXT5551DKR,CXT5551 DKR,CXT5551 TR-ND,CXT5551DKR-ND,CXT5551 DKR-ND,CXT5551CT,CXT5551 TR
Base Product Number: CXT5551

Buy Now Datasheet
Singapore, Singapore
160V 0.6A SOT89 Bipolar Transistor
276-CXT5551 TR PBFREE
160V 0.6A SOT89 Bipolar Transistor 276-CXT5551 TR PBFREE
TRANS NPN 160V 0.6A SOT89 Product overview: CXT5551 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXT5551 TR PBFREE can be used for catalog matching and distributor lookup.

TRANS NPN 160V 0.6A SOT89 Product overview: CXT5551 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.6A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.6A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXT5551 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1514-CXT5551TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CXT5551TRPBFREECT-ND
Single Bipolar Transistors 1514-CXT5551TRPBFREECT-ND
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1.2W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1.2W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1514-CXT5551TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CXT5551TRPBFREEDKR-ND
Single Bipolar Transistors 1514-CXT5551TRPBFREEDKR-ND
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1.2W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1.2W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1514-CXT5551TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CXT5551TRPBFREETR-ND
Single Bipolar Transistors 1514-CXT5551TRPBFREETR-ND
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1.2W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 1.2W Surface Mount SOT-89

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 967184-CXT5551 TR PBFREE 276-CXT5551 TR PBFREE 1514-CXT5551TRPBFREECT-ND
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 160V 0.6A SOT89 Bipolar Transistor Single Bipolar Transistors
Polarity NPN NPN NPN
Package Type SOT3; SOT89 Tape & Reel (TR) SOT89; TO-243AA
IC(max) 600 milliamps 600 milliamps
Power Gain 80 dB
Operating Frequency 300 MHz
Unlock Full Specs
to access all available technical data