The CXT4033 is a PNP silicon transistor in an SOT-89 surface mount package, designed for high current general purpose amplifier applications. It has a collector-base voltage rating of 80 V, collector-emitter voltage of 80 V, emitter-base voltage of 5.0 V, continuous collector current of 1.0 A, and power dissipation of 1.2 W. The operating and storage junction temperature ranges from -65 °C to +150 °C, with a thermal resistance of 104 °C/W. Current gain (hFE) ranges from 25 to 300 depending on collector current. The collector-emitter saturation voltage is 0.15 V at 150 mA and 0.50 V at 500 mA. The transition frequency is 100 MHz at 50 mA. The device complies with RoHS standards.
Bipolar Transistors - BJT PNP 80Vcbo 80Vceo 5.0Vebo 1.0A 1.2W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CXT4033 TR TIN/LEAD |
| Product Name | Bipolar Transistors - BJT |