Central Semiconductor Corp. 60V 0.6A SOT-89 Bipolar Transistor CXT2907A TR

Description
TRANS PNP 60V 0.6A SOT-89 Product overview: CXT2907A TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXT2907A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 0.6A SOT-89 Product overview: CXT2907A TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXT2907A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 0.6A SOT-89 Bipolar Transistor
276-CXT2907A TR
60V 0.6A SOT-89 Bipolar Transistor 276-CXT2907A TR
TRANS PNP 60V 0.6A SOT-89 Product overview: CXT2907A TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXT2907A TR can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.6A SOT-89 Product overview: CXT2907A TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CXT2907A TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CXT2907A TR - 110994-CXT2907A TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CXT2907A TR
110994-CXT2907A TR
TRANSISTORS - Transistors (BJT) - Single - CXT2907A TR 110994-CXT2907A TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 110994-CXT2907A TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 110994-CXT2907A TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CXT2907A TR
Bipolar Transistors - BJT CXT2907A TR
Bipolar Transistors - BJT PNP 60Vcbo 60Vceo 5.0Vebo 600mA 1.2W

Bipolar Transistors - BJT PNP 60Vcbo 60Vceo 5.0Vebo 600mA 1.2W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CXT2907A TR 110994-CXT2907A TR CXT2907A TR
Product Name 60V 0.6A SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CXT2907A TR Bipolar Transistors - BJT
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data