Manufacturer: Central Semiconductor Corp
Win Source Part Number: 123974-CXT2222A TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN 75Vcbo 40Vceo 6.0Vebo 1.2W Trans
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 123974-CXT2222A TR | CXT2222A TR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CXT2222A TR | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |