Central Semiconductor Corp. Single FETs, MOSFETs CXDM6053N TR PBFREE

Description
N-Channel 60V 5.3A (Ta) 1.2W (Ta) Surface Mount SOT-89
Request a Quote Datasheet
Description
N-Channel 60V 5.3A (Ta) 1.2W (Ta) Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1514-CXDM6053NTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CXDM6053NTRPBFREETR-ND
Single FETs, MOSFETs 1514-CXDM6053NTRPBFREETR-ND
N-Channel 60V 5.3A (Ta) 1.2W (Ta) Surface Mount SOT-89

N-Channel 60V 5.3A (Ta) 1.2W (Ta) Surface Mount SOT-89

Buy Now Datasheet
Single FETs, MOSFETs - 1514-CXDM6053NTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CXDM6053NTRPBFREECT-ND
Single FETs, MOSFETs 1514-CXDM6053NTRPBFREECT-ND
N-Channel 60V 5.3A (Ta) 1.2W (Ta) Surface Mount SOT-89

N-Channel 60V 5.3A (Ta) 1.2W (Ta) Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
60V 5.3A SOT-89 MOSFET Transistor
278-CXDM6053N TR PBFREE
60V 5.3A SOT-89 MOSFET Transistor 278-CXDM6053N TR PBFREE
MOSFET N-CH 60V 5.3A SOT-89 Product overview: CXDM6053N TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.3A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.3A, SOT-89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CXDM6053N TR PBFREE can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 5.3A SOT-89 Product overview: CXDM6053N TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5.3A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.3A, SOT-89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CXDM6053N TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CXDM6053N TR PBFREE - 867502-CXDM6053N TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CXDM6053N TR PBFREE
867502-CXDM6053N TR PBFREE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CXDM6053N TR PBFREE 867502-CXDM6053N TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867502-CXDM6053N TR PBFREE Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 5.3A (Ta) 1.2W (Ta) Surface Mount SOT-89 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: CXDM6053 Categories: Discrete Semiconductor Products Case / Package: SOT-89 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -CXDM6053N DKR-ND, -CXDM6053NDKR-ND, CXDM6053N TR-ND, CXDM6053NTR, CXDM6053N DKR-ND, CXDM6053NTR-ND, CXDM6053NCT, CXDM6053NCT-ND, CXDM6053N CT, -CXDM6053N TR-DKR-ND, -1583-CXDM6053NTRPBF REECT, -CXDM6053N TR, -CXDM6053N TR PBFREE, 1514-CXDM6053NTRPBFR EETR, CXDM6053N TR LEAD FREE, CXDM6053N CT-ND, 1514-CXDM6053NTRPBFR EEDKR, -CXDM6053NCT, CXDM6053N DKR, -CXDM6053NCT-ND, CXDM6053N TR, -CXDM6053NDKR, -CXDM6053N TR-ND, 1514-CXDM6053NTRPBFR EECT, -CXDM6053N CT-ND, CXDM6053NDKR, CXDM6053NDKR-ND, -CXDM6053N TR-DKR, -CXDM6053N TR-CT-ND, -1583-CXDM6053NTRPBF REEDKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 867502-CXDM6053N TR PBFREE
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 5.3A (Ta) 1.2W (Ta) Surface Mount SOT-89
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CXDM6053
Categories: Discrete Semiconductor Products
Case / Package: SOT-89
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -CXDM6053N DKR-ND, -CXDM6053NDKR-ND, CXDM6053N TR-ND, CXDM6053NTR, CXDM6053N DKR-ND, CXDM6053NTR-ND, CXDM6053NCT, CXDM6053NCT-ND, CXDM6053N CT, -CXDM6053N TR-DKR-ND, -1583-CXDM6053NTRPBFREECT, -CXDM6053N TR, -CXDM6053N TR PBFREE, 1514-CXDM6053NTRPBFREETR, CXDM6053N TR LEAD FREE, CXDM6053N CT-ND, 1514-CXDM6053NTRPBFREEDKR, -CXDM6053NCT, CXDM6053N DKR, -CXDM6053NCT-ND, CXDM6053N TR, -CXDM6053NDKR, -CXDM6053N TR-ND, 1514-CXDM6053NTRPBFREECT, -CXDM6053N CT-ND, CXDM6053NDKR, CXDM6053NDKR-ND, -CXDM6053N TR-DKR, -CXDM6053N TR-CT-ND, -1583-CXDM6053NTRPBFREEDKR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1514-CXDM6053NTRPBFREETR-ND 278-CXDM6053N TR PBFREE 867502-CXDM6053N TR PBFREE
Product Name Single FETs, MOSFETs 60V 5.3A SOT-89 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CXDM6053N TR PBFREE
Polarity N-Channel N-Channel N-Channel
Package Type SOT89; TO-243AA Tape & Reel (TR) SOT3; SOT89; SOT-89
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323
View Details
Single FETs, MOSFETs - AUIRF3305-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
Mosfet,nn Channel,60V,0.34A,sot666; Transistor Polarity Nexperia - 28T0306 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 340 milliamps
rDS(on) 1 ohms
View Details
CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0023 ohms
View Details
9 suppliers