The CXDM4060P is a P-channel enhancement-mode MOSFET designed for high-speed pulsed amplifier and driver applications. It is packaged in an SOT-89 case and rated for a drain-source voltage of 40 V, a continuous drain current of 6.0 A, and a power dissipation of 1.2 W. The device features a typical on-state resistance of 48 mΩ at VGS=10 V and a gate-source voltage rating of 25 V. It operates over a junction temperature range of -55°C to +150°C with a thermal resistance of 104 °C/W. The MOSFET is logic level compatible and meets RoHS compliance for lead-free plating when ordered with the PBFREE suffix.
MOSFET 40Vds P-Ch Enh FET 25Vgs 6.0A 1.2W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CXDM4060P TR |
| Product Name | MOSFET |