Central Semiconductor Corp. MOSFET CXDM1002N TR

Description
MOSFET 100Vds N-Ch Enh FET 20Vgs 2.0A 1.2W 2kV
Description
MOSFET 100Vds N-Ch Enh FET 20Vgs 2.0A 1.2W 2kV
Datasheet
Datasheet Summary
Powered by GS/AI

The CXDM1002N is a surface-mount, N-channel enhancement-mode MOSFET designed for high-speed pulsed amplifier and driver applications. It is packaged in an SOT-89 case and rated for a drain-source voltage of 100 V, a continuous drain current of 2.0 A, and a power dissipation of 1.2 W. The device features a typical on-resistance of 140 mΩ at VGS=4.5 V, a threshold voltage range of 1.5 to 2.5 V, and 2 kV ESD protection. Its operating and storage junction temperature ranges from -55 °C to +150 °C, with a thermal resistance of 104 °C/W. The part is marketed as logic-level compatible and suitable for load/power switches, power supply converters, and battery-powered portable equipment.

Datasheet Summary
Powered by GS/AI

The CXDM1002N is a surface-mount, N-channel enhancement-mode MOSFET designed for high-speed pulsed amplifier and driver applications. It is packaged in an SOT-89 case and rated for a drain-source voltage of 100 V, a continuous drain current of 2.0 A, and a power dissipation of 1.2 W. The device features a typical on-resistance of 140 mΩ at VGS=4.5 V, a threshold voltage range of 1.5 to 2.5 V, and 2 kV ESD protection. Its operating and storage junction temperature ranges from -55 °C to +150 °C, with a thermal resistance of 104 °C/W. The part is marketed as logic-level compatible and suitable for load/power switches, power supply converters, and battery-powered portable equipment.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 100Vds N-Ch Enh FET 20Vgs 2.0A 1.2W 2kV

MOSFET 100Vds N-Ch Enh FET 20Vgs 2.0A 1.2W 2kV

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CXDM1002N TR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Sop
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 224000 milliamps
View Details
8 suppliers