MOSFET N-CH 100V 2A SOT-89 Product overview: CXDM1002N TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, SOT-89, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CXDM1002N TR PBFREE can be used for catalog matching and distributor lookup.
N-Channel 100V 2A (Ta) 1.2W (Ta) Surface Mount SOT-89
N-Channel 100V 2A (Ta) 1.2W (Ta) Surface Mount SOT-89
N-Channel 100V 2A (Ta) 1.2W (Ta) Surface Mount SOT-89
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 867501-CXDM1002N TR PBFREE
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 2A (Ta) 1.2W (Ta) Surface Mount SOT-89
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CXDM1002
Categories: Discrete Semiconductor Products
Case / Package: SOT-89
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: CXDM1002N DKR, CXDM1002N TR LEAD FREE, 1514-CXDM1002NTRPBFR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CXDM1002N TR PBFREE | 1514-CXDM1002NTRPBFREECT-ND | 867501-CXDM1002N TR PBFREE |
| Product Name | 100V 2A SOT-89 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CXDM1002N TR PBFREE |
| Polarity | N-Channel | N-Channel | N-Channel |
| MOSFET Operating Mode | Enhancement | ||
| PD | 1.2 milliwatts |