Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CWDM305PD TR13 CWDM305PD TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771939-CWDM305PD TR13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 P-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 5.3A Power - Max: 2W Categories: Discrete Semiconductor Products Manufacturer Package: 8-SOIC Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 7nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 590pF @ 10V Rds On (Maximum) @ Id, Vgs: 72 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771939-CWDM305PD TR13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 P-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 5.3A Power - Max: 2W Categories: Discrete Semiconductor Products Manufacturer Package: 8-SOIC Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 7nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 590pF @ 10V Rds On (Maximum) @ Id, Vgs: 72 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CWDM305PD TR13 - 771939-CWDM305PD TR13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CWDM305PD TR13
771939-CWDM305PD TR13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CWDM305PD TR13 771939-CWDM305PD TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771939-CWDM305PD TR13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 P-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 5.3A Power - Max: 2W Categories: Discrete Semiconductor Products Manufacturer Package: 8-SOIC Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 7nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 590pF @ 10V Rds On (Maximum) @ Id, Vgs: 72 mOhm @ 2.7A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771939-CWDM305PD TR13
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 5.3A
Power - Max: 2W
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SOIC
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 7nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 590pF @ 10V
Rds On (Maximum) @ Id, Vgs: 72 mOhm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SMD Small Sig Mosfet Dual P-Ch Enh Mode

MOSFET SMD Small Sig Mosfet Dual P-Ch Enh Mode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 771939-CWDM305PD TR13 CWDM305PD TR13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CWDM305PD TR13 MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0030 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRF3315S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers