The CENTRAL SEMICONDUCTOR CWDM305ND is a dual N-channel enhancement-mode MOSFET in an SOIC-8 package, designed for high-speed pulsed amplifier and driver applications. It has a 30 V drain-source voltage rating, a continuous drain current of 5.8 A, and a maximum pulsed drain current of 23.2 A. The device features a low on-resistance of 0.024 Ω to 0.030 Ω at VGS=10 V and a low total gate charge of 4.2 nC to 6.3 nC. Thermal resistance is 62.5 °C/W, with an operating junction temperature range of -55 °C to +150 °C. The SOIC-8 package dimensions are 5.00 mm by 3.80 mm for the body, with a height of 1.554 mm. The part meets RoHS compliance and is marked with the code C305.
MOSFET SMD Small Sig Mosfet Dual N-Ch Enh Mode
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CWDM305ND TR13 |
| Product Name | MOSFET |