The CWDM3011P is a P-channel enhancement-mode MOSFET in an SOIC-8 package, designed for high-speed pulsed amplifier and driver applications. It has a drain-source voltage rating of 30 V, a gate-source voltage rating of 20 V, and a continuous drain current of 11 A. The device exhibits a low on-resistance of 12 to 20 mΩ at VGS=10 V and ID=11 A, and a low total gate charge of 80 nC. The package dimensions are 5.00 mm maximum length by 3.81 mm wide. Operating and storage junction temperatures range from -55 °C to +150 °C, with a thermal resistance of 50 °C/W. The part meets RoHS compliance as indicated by the availability of a PBFREE variant.
MOSFET P-Ch Enh Mode FET 30Vds 20Vgs 2.5W
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CWDM3011P TR13 |
| Product Name | MOSFET |