Rectifier Diode, 1 Phase, 1 Element, 8A, 200V V(RRM), Silicon, D2PAK-3 Product overview: CUDD8-02 from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CUDD8-02 can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1163689-CUDD8-02
Manufacturer Homepage: www.centralsemi.com
Alternative Parts (Cross-Reference): VS-10ETF02SPBF; CUDD8-02 TR13; CUDD8-02; FFB10UP20STM;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes |
| Product Number | 280-CUDD8-02 | 1163689-CUDD8-02 |
| Product Name | 8A 200V Diode and Rectifier | Diodes, Rectifiers - Single - CUDD8-02 |
| Tj | -65 C (-85 F) |