10.7V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TLM2D3D6
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-CTLTVS6V2TRPBFREETR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 35 watts |
| VC | 10.7 volts |