Central Semiconductor Corp. Single Diodes CTLSH10-100L TR13 PBFREE

Description
Diode Schottky 100V 10A Surface Mount TLM364
Request a Quote Datasheet
Description
Diode Schottky 100V 10A Surface Mount TLM364
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CTLSH10-100LTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TLM364

Diode Schottky 100V 10A Surface Mount TLM364

Buy Now Datasheet
Single Diodes - 1514-CTLSH10-100LTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TLM364

Diode Schottky 100V 10A Surface Mount TLM364

Buy Now Datasheet
Single Diodes - 1514-CTLSH10-100LTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TLM364

Diode Schottky 100V 10A Surface Mount TLM364

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1003413-CTLSH10-100L TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1003413-CTLSH10-100L TR13 PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1003413-CTLSH10-100L TR13 PBFREE
Win Source Part Number: 1003413-CTLSH10-100L TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 10 A Current - Reverse Leakage @ Vr: 150 µA @ 100 V Capacitance @ Vr, F: 610pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 3-SMD, Flat Lead Supplier Device Package: TLM364 ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CTLSH10-100LTR,CTLSH 10-100L CT,CTLSH10-100LDKR-N D,CTLSH10-100L DKR-ND,CTLSH10-100LD KR,1514-CTLSH10-100L TR13PBFREECT,CTLSH10 -100L TR13 LEAD FREE,V10P10,CTLSH10- 100L DKR,CTLSH10-100L CT-ND,1514-CTLSH10-1 00LTR13PBFREEDKR,CTL SH10-100L TR-ND,CTLSH10-100LTR -ND,1514-CTLSH10-100 LTR13PBFREETR,CTLSH1 0-100L TR13,CTLSH10-100LCT, CTLSH10-100LCT-ND Base Product Number: CTLSH10

Win Source Part Number: 1003413-CTLSH10-100L TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 10 A
Current - Reverse Leakage @ Vr: 150 µA @ 100 V
Capacitance @ Vr, F: 610pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 3-SMD, Flat Lead
Supplier Device Package: TLM364
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CTLSH10-100LTR,CTLSH10-100L CT,CTLSH10-100LDKR-ND,CTLSH10-100L DKR-ND,CTLSH10-100LDKR,1514-CTLSH10-100LTR13PBFREECT,CTLSH10-100L TR13 LEAD FREE,V10P10,CTLSH10-100L DKR,CTLSH10-100L CT-ND,1514-CTLSH10-100LTR13PBFREEDKR,CTLSH10-100L TR-ND,CTLSH10-100LTR-ND,1514-CTLSH10-100LTR13PBFREETR,CTLSH10-100L TR13,CTLSH10-100LCT,CTLSH10-100LCT-ND
Base Product Number: CTLSH10

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 1514-CTLSH10-100LTR13PBFREEDKR-ND 1003413-CTLSH10-100L TR13 PBFREE
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products