Central Semiconductor Corp. Schottky 30V 100MA Diode and Rectifier CTLSH01-30L TR

Description
DIODE SCHOTTKY 30V 100MA 2DFN Product overview: CTLSH01-30L TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CTLSH01-30L TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA 2DFN Product overview: CTLSH01-30L TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CTLSH01-30L TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-CTLSH01-30L TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-CTLSH01-30L TR
Schottky 30V 100MA Diode and Rectifier 280-CTLSH01-30L TR
DIODE SCHOTTKY 30V 100MA 2DFN Product overview: CTLSH01-30L TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CTLSH01-30L TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA 2DFN Product overview: CTLSH01-30L TR from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CTLSH01-30L TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CTLSH01-30L TR - 1030794-CTLSH01-30L TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CTLSH01-30L TR
1030794-CTLSH01-30L TR
Diodes, Rectifiers - Single - CTLSH01-30L TR 1030794-CTLSH01-30L TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1030794-CTLSH01-30L TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 10mA Current - Reverse Leakage @ Vr: 7μA @ 10V Capacitance @ Vr, F: 7pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-TLM2D3D6 (0.60x.030) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1030794-CTLSH01-30L TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 370mV @ 10mA
Current - Reverse Leakage @ Vr: 7μA @ 10V
Capacitance @ Vr, F: 7pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-TLM2D3D6 (0.60x.030)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CTLSH01-30L TR
Schottky Diodes & Rectifiers CTLSH01-30L TR
Schottky Diodes & Rectifiers Schottky Diode

Schottky Diodes & Rectifiers Schottky Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-CTLSH01-30L TR 1030794-CTLSH01-30L TR CTLSH01-30L TR
Product Name Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - CTLSH01-30L TR Schottky Diodes & Rectifiers
Package Reel - TR 2-TLM2D3D6 (0.60x.030) TLM2D3D6
Unlock Full Specs
to access all available technical data