Win Source Part Number: 1367045-CTLSH01-30L TR PBFREE
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: TLM2D3D6
Base Product Number: CTLSH01
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 370 mV @ 10 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 7 µA @ 10 V
Capacitance @ Vr, F: 7pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Diode Schottky 30V 100mA Surface Mount TLM2D3D6
Diode Schottky 30V 100mA Surface Mount TLM2D3D6
Diode Schottky 30V 100mA Surface Mount TLM2D3D6
DIODE SCHOTT 30V 100MA TLM2D3D6 Product overview: CTLSH01-30L TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CTLSH01-30L TR PBFREE can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1367045-CTLSH01-30L TR PBFREE | 1514-CTLSH01-30LTRPBFREECT-ND | 280-CTLSH01-30L TR PBFREE |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 30V 100MA Diode and Rectifier |
| VF | 0.3700 volts | ||
| VR | 30 volts | ||
| IR | 0.0070 mA |