The CTLR5-06 is a surface mount silicon rectifier rated for 600 V peak repetitive reverse voltage and 5.0 A average forward current, packaged in the low-profile TLM364 case. It features a peak forward surge current of 150 A, a typical forward voltage drop of 1.0 V at 5.0 A, and a junction temperature range of -55°C to +150°C. The device uses a glass passivated die for high reliability and has a reverse leakage current of up to 5.0 μA at 600 V and 25°C. The TLM364 package has three terminals: two anodes and one cathode, with a junction capacitance of 104 to 125 pF at 0 V and 1.0 MHz. The part meets standard industrial requirements for surface mount applications in power supplies and protection circuits.
MOSFET 600V 5.0Amp 420Vrms 5.0A 150Ifsm 125pF
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CTLR5-06 TR13 |
| Product Name | MOSFET |