The CTLDM303N-M832DS is a dual N-channel enhancement-mode MOSFET in the TLM832DS surface-mount package, designed for high-speed pulsed amplifier and driver applications. It has a maximum drain-source voltage of 30 V, continuous drain current of 3.6 A, and power dissipation of 1.65 W. The device exhibits a maximum rDS(ON) of 0.078 Ω at VGS=2.5 V and a total gate charge of up to 13 nC. The operating and storage junction temperature range is -55 to +150 °C, with a thermal resistance of 76 °C/W. The part is marked with the code C330 and features an 8-pin configuration with shared Drain and Source pins for both transistors. This device has been classified as End of Life (EOL) with no replacement listed.
Mosfet Array 2 N-Channel (Dual) 30V 3.6A 1.65W Surface Mount TLM832DS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | CTLDM303N-M832DSTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-TDFN Exposed Pad |