Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1030718-CSL05D BK
Packaging: Bulk
Type: Zener
Mounting: SMD (SMT)
Bidirectional Channels: 2
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 125°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12V
Peak Pulse Current(Ippm): 17A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
12V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1030718-CSL05D BK | CSL05DBK-ND |
| Product Name | TVS - TVS - Diodes - CSL05D BK | TVS Diodes |
| Package | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| VWM | 5 volts | |
| IPPM | 17 amps | |
| VC | 12 volts | 12 volts |
| VBR | 6 volts | 6 volts |