Win Source Part Number: 1053438-CSHD8-200 TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CSHD8-200 CT,CSHD8-200 CT-ND,CSHD8-200 TR13,CSHD8-200 DKR,1514-CSHD8-200TR
Base Product Number: CSHD8
Diode Schottky 200V 8A Surface Mount DPAK
Diode Schottky 200V 8A Surface Mount DPAK
Diode Schottky 200V 8A Surface Mount DPAK
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1053438-CSHD8-200 TR13 PBFREE | 1514-CSHD8-200TR13PBFREECT-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 |