Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1163569-CSHD6-60C
Manufacturer Homepage: www.centralsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 2 Element, 6A, 60V V(RRM), Silicon, DPAK-3 Product overview: CSHD6-60C from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6A, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 60V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CSHD6-60C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1163569-CSHD6-60C | 286-CSHD6-60C |
| Product Name | Diodes, Rectifiers - Arrays - CSHD6-60C | Schottky 6A 60V DPAK Diode and Rectifier |
| Diode Type | Schottky |