Central Semiconductor Corp. Diodes, Rectifiers - Arrays - CSHD6-40C TR13 CSHD6-40C TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 140211-CSHD6-40C TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 850mV @ 6A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 140211-CSHD6-40C TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 850mV @ 6A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - CSHD6-40C TR13 - 140211-CSHD6-40C TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CSHD6-40C TR13
140211-CSHD6-40C TR13
Diodes, Rectifiers - Arrays - CSHD6-40C TR13 140211-CSHD6-40C TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 140211-CSHD6-40C TR13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 850mV @ 6A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 140211-CSHD6-40C TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 6A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CSHD6-40C TR13
Schottky Diodes & Rectifiers CSHD6-40C TR13
Schottky Diodes & Rectifiers Dual Common Cathode 6.0Amp 40V Schottky

Schottky Diodes & Rectifiers Dual Common Cathode 6.0Amp 40V Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Schottky Diodes
Product Number 140211-CSHD6-40C TR13 CSHD6-40C TR13
Product Name Diodes, Rectifiers - Arrays - CSHD6-40C TR13 Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.8500 volts
VR 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky barrier triple diode in ultra small SOT666 package - BAT54VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666
RoHS Compliant RoHS
View Details
5 suppliers