Central Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CSHD5-25L TR13 CSHD5-25L TR13

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053435-CSHD5-25L TR13 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: TO-252-3 Alternative Parts (Cross-Reference): VS-50WQ06FN-M3; VS-12CWQ10FNTR-M3; VS-50WQ03FN-M3; RURD660S9A-F085; SBR6100CTLQ-13; NHPD660T4G; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 5 A Max Reverse Voltage (DC): 25 V
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053435-CSHD5-25L TR13 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: TO-252-3 Alternative Parts (Cross-Reference): VS-50WQ06FN-M3; VS-12CWQ10FNTR-M3; VS-50WQ03FN-M3; RURD660S9A-F085; SBR6100CTLQ-13; NHPD660T4G; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 5 A Max Reverse Voltage (DC): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CSHD5-25L TR13 - 1053435-CSHD5-25L TR13 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CSHD5-25L TR13
1053435-CSHD5-25L TR13
OEM Parts - OEM Parts (C - E) - CSHD5-25L TR13 1053435-CSHD5-25L TR13
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053435-CSHD5-25L TR13 Mounting: SMD (SMT) Categories: OEM Parts(C-E) Case / Package: TO-252-3 Alternative Parts (Cross-Reference): VS-50WQ06FN-M3; VS-12CWQ10FNTR-M3; VS-50WQ03FN-M3; RURD660S9A-F085; SBR6100CTLQ-13; NHPD660T4G; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Average Rectified Current: 5 A Max Reverse Voltage (DC): 25 V

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053435-CSHD5-25L TR13
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Case / Package: TO-252-3
Alternative Parts (Cross-Reference): VS-50WQ06FN-M3; VS-12CWQ10FNTR-M3; VS-50WQ03FN-M3; RURD660S9A-F085; SBR6100CTLQ-13; NHPD660T4G;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Average Rectified Current: 5 A
Max Reverse Voltage (DC): 25 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1053435-CSHD5-25L TR13
Product Name OEM Parts - OEM Parts (C - E) - CSHD5-25L TR13
Unlock Full Specs
to access all available technical data