Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053432-CSHD10-100C TR13
Mounting: SMD (SMT)
Forward Voltage: 900 mV
Forward Current: 10 A
Categories: OEM Parts(C-E)
Case / Package: DPAK
Alternative Parts (Cross-Reference): STPS15L60CB-TR; STPS15H100CB-TR; STPS15H100CB; SBR15U100CTL-13; VS-8EWL06FNTR-M3; VS-8EWH02FNTR-M3;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Common Cathode
Average Rectified Current: 10 A
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 20 mA
Max Forward Surge Current (Ifsm): 100 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053432-CSHD10-100C TR13 |
| Product Name | OEM Parts - OEM Parts (C - E) - CSHD10-100C TR13 |