Central Semiconductor Corp. SCRs - Single - CS48-35N CS48-35N

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 763747-CS48-35N Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 330A @ 100Hz SCR Type: Standard Recovery Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-48 Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 2.3V Current - Off State (Maximum): 20μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 763747-CS48-35N Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 330A @ 100Hz SCR Type: Standard Recovery Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-48 Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 2.3V Current - Off State (Maximum): 20μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - CS48-35N - 763747-CS48-35N - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - CS48-35N
763747-CS48-35N
SCRs - Single - CS48-35N 763747-CS48-35N
Manufacturer: Central Semiconductor Corp Win Source Part Number: 763747-CS48-35N Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 330A @ 100Hz SCR Type: Standard Recovery Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-48 Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 40mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 2.3V Current - Off State (Maximum): 20μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 763747-CS48-35N
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 330A @ 100Hz
SCR Type: Standard Recovery
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-48
Current - On State (It (RMS)) (Maximum): 35A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 40mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 2.3V
Current - Off State (Maximum): 20μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 763747-CS48-35N
Product Name SCRs - Single - CS48-35N
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B534SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details