Win Source Part Number: 1004687-CQ220-16M
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 1
Current - Hold (Ih) (Max): 25 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 75 mA
Current - On State (It (RMS)) (Max): 16 A
Triac Type: Internally Triggered
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Central Semiconductor Corp
Product Status: Obsolete
TRIAC Internally Triggered 600V 16A Through Hole TO-220-3
TRIAC INT TRIGGER 600V 16A TO220
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | 1004687-CQ220-16M | CQ220-16M-ND | CQ220-16M |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Bulk | TO-220; TO-220-3 | TO-220-3 |
| VDRM | 600 volts | 600 volts | |
| ITSM | 16 amps | ||
| IGT | 75 mA | 75 mA |