Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
CENTRAL SEMICONDUCTOR CORP.
CP788X-2N5087-CT -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Central Semiconductor Corp.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CP788X-2N5087-CT
Description
TRANS PNP 50V 0.05A DIE 1=400
Acme Chip Technology Co., Limited
Done
Description
TRANS PNP 50V 0.05A DIE 1=400
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CP788X-2N5087-CT
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CP788X-2N5087-CT
TRANS PNP 50V 0.05A DIE 1=400
TRANS PNP 50V 0.05A DIE 1=400
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Bipolar RF Transistors
Product Number
CP788X-2N5087-CT
Product Name
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Packing Method
Tray
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM
QPA5368
Specs
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details
Nexperia B.V.
60 V, 1 A NPN medium power transistors
BC55PA,115
Specs
Polarity
NPN
Package Type
SOT1061
Transistor Grade / Operating Range
Automotive
View Details
6
suppliers
Infineon Technologies AG
TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6327BTSA1
BC846SE6327BTSA1
Specs
Polarity
NPN; 2 NPN (Dual)
Package Type
SOT3; PG-SOT363-6
View Details
4
suppliers
RS Components, Ltd.
Bipolar Transistors
1220234
Specs
Polarity
NPN
Package Type
SOT223; Sot-223
Number of units in IC
1
View Details